STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EE84E7QMSAR

Description
Win Source Part Number: 1263431-SPC58EE84E7Q MSAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC58EE84E7QMSAR DKR,497-SPC58EE84E7Q MSARCT,SPC58EE84E7QM SAR,497-SPC58EE84E7Q MSARTR Base Product Number: SPC58
Request a Quote Datasheet
Description
Win Source Part Number: 1263431-SPC58EE84E7Q MSAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC58EE84E7QMSAR DKR,497-SPC58EE84E7Q MSARCT,SPC58EE84E7QM SAR,497-SPC58EE84E7Q MSARTR Base Product Number: SPC58
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263431-SPC58EE84E7QMSAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263431-SPC58EE84E7QMSAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263431-SPC58EE84E7QMSAR
Win Source Part Number: 1263431-SPC58EE84E7Q MSAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 6MB (6M x 8) Program Memory Type: FLASH EEPROM Size: 256K x 8 RAM Size: 608K x 8 Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.2V, 3.3V, 5V ECCN: 5A991B4A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC58EE84E7QMSAR DKR,497-SPC58EE84E7Q MSARCT,SPC58EE84E7QM SAR,497-SPC58EE84E7Q MSARTR Base Product Number: SPC58

Win Source Part Number: 1263431-SPC58EE84E7QMSAR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 180MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 6MB (6M x 8)
Program Memory Type: FLASH
EEPROM Size: 256K x 8
RAM Size: 608K x 8
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-eLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.2V, 3.3V, 5V
ECCN: 5A991B4A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-SPC58EE84E7QMSARDKR,497-SPC58EE84E7QMSARCT,SPC58EE84E7QMSAR,497-SPC58EE84E7QMSARTR
Base Product Number: SPC58

Buy Now Datasheet
Microcontrollers - 497-SPC58EE84E7QMSARCT-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-SPC58EE84E7QMSARTR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-SPC58EE84E7QMSARDKR-ND - DigiKey
Thief River Falls, MN, United States
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Automotive 32-bit 180MHz Embedded Microcontroller MCU - 685-SPC58EE84E7QMSAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 180MHz Embedded Microcontroller MCU
685-SPC58EE84E7QMSAR
Automotive 32-bit 180MHz Embedded Microcontroller MCU 685-SPC58EE84E7QMSAR
32-bit 180MHz FLASH MCU, AEC-Q100, 176-Pin PQFP Product overview: SPC58EE84E7QMSAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EE84E7QMSAR can be used for catalog matching and distributor lookup.

32-bit 180MHz FLASH MCU, AEC-Q100, 176-Pin PQFP Product overview: SPC58EE84E7QMSAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 180MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 180MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EE84E7QMSAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC58EE84E7QMSAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EE84E7QMSAR
Embedded - Microcontrollers SPC58EE84E7QMSAR
IC MCU 32BIT 6MB FLASH 176QFP

IC MCU 32BIT 6MB FLASH 176QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EE84E7QMSAR
32-bit Microcontrollers - MCU SPC58EE84E7QMSAR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for High Performance Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for High Performance Applications

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EE84E7QMSAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EE84E7QMSAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EE84E7QMSAR
IC MCU 32BIT 6MB FLASH 176QFP

IC MCU 32BIT 6MB FLASH 176QFP

Supplier's Site
Microcontrollers - SPC58EE84E7QMSAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EE84E7QMSAR
Microcontrollers SPC58EE84E7QMSAR
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263431-SPC58EE84E7QMSAR 497-SPC58EE84E7QMSARCT-ND 685-SPC58EE84E7QMSAR SPC58EE84E7QMSAR SPC58EE84E7QMSAR SPC58EE84E7QMSAR SPC58EE84E7QMSAR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Automotive 32-bit 180MHz Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 180 MHz 180 MHz 40 MHz 180 MHz 180 MHz
RAM 6000 KB 608 KB 608 KB 608 KB
ROM 256 KB 6000 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - CG7860AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers