32Bit MCU for Automotive Applications
IC MCU 32BIT 4MB FLASH 144TQFP
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 144-TQFP (20x20)
IC MCU 32BIT 4MB FLASH 144TQFP
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 152150 | 497-SPC58EC80E5QMC1X-ND | SPC58EC80E5QMC1X | SPC58EC80E5QMC1X |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| ROM | 4000 KB | 4000 KB | ||
| Package Type | QFP; TQFP; Other; eTQFP | TQFP; Other; 144-TQFP Exposed Pad | QFP; TQFP; Other; 144-TQFP Exposed Pad | TQFP; Other; 144-TQFP Exposed Pad |
| Pin Count | 144 | 144 | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz |