32Bit MCU for Automotive Applications
IC MCU 32BIT 4MB FLASH 100TQFP
IC MCU 32BIT 4MB FLASH 100TQFP
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 100-eTQFP (14x14)
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 152145 | 497-SPC58EC80E3QMC1X-ND | SPC58EC80E3QMC1X | SPC58EC80E3QMC1X |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| ROM | 4000 KB | 4000 KB | ||
| Package Type | QFP; TQFP; Other; eTQFP | TQFP; Other; 100-TQFP Exposed Pad | QFP; TQFP; Other; 100-TQFP Exposed Pad | QFP; TQFP; Other; 100-TQFP Exposed Pad |
| Pin Count | 100 | 100 | ||
| Clock Speed | 180 MHz | 180 MHz | 180 MHz |