STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC58EC80E3FMC0X

Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80E3FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80E3FMC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80E3FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80E3FMC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC58EC80E3FMC0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC58EC80E3FMC0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC58EC80E3FMC0X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80E3FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80E3FMC0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC80E3FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC80E3FMC0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263420-SPC58EC80E3FMC0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263420-SPC58EC80E3FMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263420-SPC58EC80E3FMC0X
Win Source Part Number: 1263420-SPC58EC80E3F MC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 80 Program Memory Size: 4MB (4M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Oscillator Type: Internal Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-eTQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC58 Product Status: Obsolete

Win Source Part Number: 1263420-SPC58EC80E3FMC0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z420
Speed: 180MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 80
Program Memory Size: 4MB (4M x 8)
Program Memory Type: FLASH
EEPROM Size: 128K x 8
RAM Size: 512K x 8
Oscillator Type: Internal
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-eTQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC58
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - SPC58EC80E3FMC0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58EC80E3FMC0X-ND
Microcontrollers SPC58EC80E3FMC0X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - SPC58EC80E3FMC0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EC80E3FMC0X
Embedded - Microcontrollers SPC58EC80E3FMC0X
IC MCU 32BIT 4MB FLASH 100ETQFP

IC MCU 32BIT 4MB FLASH 100ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC58EC80E3FMC0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EC80E3FMC0X
Microcontrollers SPC58EC80E3FMC0X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EC80E3FMC0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EC80E3FMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC80E3FMC0X
IC MCU 32BIT 4MB FLASH 100ETQFP

IC MCU 32BIT 4MB FLASH 100ETQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EC80E3FMC0X
32-bit Microcontrollers - MCU SPC58EC80E3FMC0X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC58EC80E3FMC0X 1263420-SPC58EC80E3FMC0X SPC58EC80E3FMC0X-ND SPC58EC80E3FMC0X SPC58EC80E3FMC0X SPC58EC80E3FMC0X SPC58EC80E3FMC0X
Product Name Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
RAM 4000 KB 512 KB 512 KB 512 KB
ROM 128 KB 4000 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
20MHz Embedded Microcontroller MCU - 685-B505CA4EMCAXP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MQFP-44(10x10)
View Details
3 suppliers