STMicroelectronics, Inc.
Microcontrollers
SPC58EC80C3NEC1X
Description
SPC58EC80C3NEC1X
Request a Quote
Email Supplier
Datasheet
Description
SPC58EC80C3NEC1X
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
497-SPC58EC80C3NEC1X-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
120 MHz
|
|
Bits
|
Other; A/D 10/12b SAR
|
|
RAM
|
512 KB
|
|
ROM
|
4000 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32 Bit; 32bit
Package Type
QFP; Other; LQFP
Pin Count
100
View Details
Data Bus
16 Bit
Clock Speed
16 MHz
RAM
64 KB
View Details
5 suppliers
Data Bus
8 Bit
Clock Speed
20 MHz
Bits
Other; A/D 8x10b
View Details
7 suppliers