e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 292-FPBGA (17x17)
IC MCU 32BIT 4MB FLASH 292FPBGA
IC MCU 32BIT 4MB FLASH 292FPBGA
32-bit Microcontrollers - MCU
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 292-FPBGA (17x17)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC58EC80C3NEC0X-ND | SPC58EC80C3NEC0X | SPC58EC80C3NEC0X | SPC58EC80C3NEC0X | SPC58EC80C3NEC0X |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | |
| Clock Speed | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 512 KB | 512 KB | 512 KB | ||
| ROM | 4000 KB | ||||
| ROM Type | Flash | Flash; FLASH |