STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC58EC74E7E0C0X

Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC74E7E0C0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC74E7E0C0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC74E7E0C0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC74E7E0C0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC58EC74E7E0C0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC58EC74E7E0C0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC58EC74E7E0C0X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC74E7E0C0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC74E7E0C0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC74E7E0C0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC74E7E0C0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC58EC74E7E0C0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58EC74E7E0C0X-ND
Microcontrollers SPC58EC74E7E0C0X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 3MB (3M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 3MB (3M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC58EC74E7E0C0X - 934848-SPC58EC74E7E0C0X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC58EC74E7E0C0X
934848-SPC58EC74E7E0C0X
Embedded - Embedded - Microcontrollers - SPC58EC74E7E0C0X 934848-SPC58EC74E7E0C0X
Manufacturer: STMicroelectronics Win Source Part Number: 934848-SPC58EC74E7E0 C0X Series: Automotive, AEC-Q100, SPC58 Operating Temperature Range: -40°C ~ 105°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 180MHz 3MB (3M x 8) FLASH 176-eLQFP (24x24) Core Processor: e200z4d Speed: 180MHz Package: Reel - TR Package: 176-LQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 64 Program Memory Size: 3MB (3M x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 3.3V, 5V Family Name: SPC58 Categories: Integrated Circuits (ICs) Case / Package: 176-eLQFP (24x24) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 500 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 934848-SPC58EC74E7E0C0X
Series: Automotive, AEC-Q100, SPC58
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 180MHz 3MB (3M x 8) FLASH 176-eLQFP (24x24)
Core Processor: e200z4d
Speed: 180MHz
Package: Reel - TR
Package: 176-LQFP Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 64
Program Memory Size: 3MB (3M x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 3.3V, 5V
Family Name: SPC58
Categories: Integrated Circuits (ICs)
Case / Package: 176-eLQFP (24x24)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Microcontrollers - SPC58EC74E7E0C0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EC74E7E0C0X
Microcontrollers SPC58EC74E7E0C0X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 3MB (3M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 3MB (3M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EC74E7E0C0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EC74E7E0C0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC74E7E0C0X
IC MCU 32BIT 3MB FLASH 176ELQFP

IC MCU 32BIT 3MB FLASH 176ELQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EC74E7E0C0X
32-bit Microcontrollers - MCU SPC58EC74E7E0C0X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Embedded - Microcontrollers - SPC58EC74E7E0C0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EC74E7E0C0X
Embedded - Microcontrollers SPC58EC74E7E0C0X
IC MCU 32BIT 3MB FLASH 176ELQFP

IC MCU 32BIT 3MB FLASH 176ELQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC58EC74E7E0C0X SPC58EC74E7E0C0X-ND 934848-SPC58EC74E7E0C0X SPC58EC74E7E0C0X SPC58EC74E7E0C0X SPC58EC74E7E0C0X SPC58EC74E7E0C0X
Product Name Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - SPC58EC74E7E0C0X Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
ROM 3000 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Serial Interface CAN; SPI
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - C167CSLMCAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
6 suppliers