STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC58EC70E3F000X

Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC70E3F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E3F000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC70E3F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E3F000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC58EC70E3F000X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC58EC70E3F000X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC58EC70E3F000X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC70E3F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E3F000X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC70E3F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E3F000X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC58EC70E3F000X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58EC70E3F000X-ND
Microcontrollers SPC58EC70E3F000X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379969-SPC58EC70E3F000X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379969-SPC58EC70E3F000X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379969-SPC58EC70E3F000X
Win Source Part Number: 1379969-SPC58EC70E3F 000X Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 47 pct. Mfr: STMicroelectronics Series: Automotive, AEC-Q100, SPC58 Product Status: Obsolete Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-eTQFP (14x14) Base Product Number: SPC58 Mounting Type: Surface Mount HTSUS: 0000.00.0000 REACH Status: REACH Unaffected ECCN: OBSOLETE Speed: 180MHz Number of I/O: 80 Core Processor: e200z420 Core Size: 32-Bit Dual-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Voltage - Supply (Vcc/Vdd): 3.3V, 5V Oscillator Type: Internal

Win Source Part Number: 1379969-SPC58EC70E3F000X
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 47 pct.
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100, SPC58
Product Status: Obsolete
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-eTQFP (14x14)
Base Product Number: SPC58
Mounting Type: Surface Mount
HTSUS: 0000.00.0000
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Speed: 180MHz
Number of I/O: 80
Core Processor: e200z420
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Voltage - Supply (Vcc/Vdd): 3.3V, 5V
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - SPC58EC70E3F000X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EC70E3F000X
Microcontrollers SPC58EC70E3F000X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EC70E3F000X
32-bit Microcontrollers - MCU SPC58EC70E3F000X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - SPC58EC70E3F000X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC58EC70E3F000X
Microcontrollers SPC58EC70E3F000X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EC70E3F000X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EC70E3F000X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC70E3F000X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site
Embedded - Microcontrollers - SPC58EC70E3F000X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EC70E3F000X
Embedded - Microcontrollers SPC58EC70E3F000X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC58EC70E3F000X SPC58EC70E3F000X-ND 1379969-SPC58EC70E3F000X SPC58EC70E3F000X SPC58EC70E3F000X SPC58EC70E3F000X SPC58EC70E3F000X SPC58EC70E3F000X
Product Name Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz 180 MHz
RAM 128 KB 2000 KB 128 KB 128 KB 128 KB
ROM 2000 KB 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C509LMDBFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers