STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC70E1F0C0X

Description
Win Source Part Number: 1263409-SPC58EC70E1F 0C0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 48 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC58 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1263409-SPC58EC70E1F 0C0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 48 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC58 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263409-SPC58EC70E1F0C0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263409-SPC58EC70E1F0C0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263409-SPC58EC70E1F0C0X
Win Source Part Number: 1263409-SPC58EC70E1F 0C0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 48 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC58 Product Status: Obsolete

Win Source Part Number: 1263409-SPC58EC70E1F0C0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z420
Speed: 180MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 48
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Oscillator Type: Internal
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-eTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: SPC58
Product Status: Obsolete

Buy Now Datasheet
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-SPC58EC70E1F0C0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-SPC58EC70E1F0C0X
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-SPC58EC70E1F0C0X
IC MCU 32BIT 2MB FLASH 64ETQFP Product overview: SPC58EC70E1F0C0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E1F0C0X can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 64ETQFP Product overview: SPC58EC70E1F0C0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E1F0C0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC58EC70E1F0C0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58EC70E1F0C0X-ND
Microcontrollers SPC58EC70E1F0C0X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EC70E1F0C0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EC70E1F0C0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC70E1F0C0X
IC MCU 32BIT 2MB FLASH 64ETQFP

IC MCU 32BIT 2MB FLASH 64ETQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EC70E1F0C0X
32-bit Microcontrollers - MCU SPC58EC70E1F0C0X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now
Microcontrollers - SPC58EC70E1F0C0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EC70E1F0C0X
Microcontrollers SPC58EC70E1F0C0X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - SPC58EC70E1F0C0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EC70E1F0C0X
Embedded - Microcontrollers SPC58EC70E1F0C0X
IC MCU 32BIT 2MB FLASH 64ETQFP

IC MCU 32BIT 2MB FLASH 64ETQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263409-SPC58EC70E1F0C0X 685-SPC58EC70E1F0C0X SPC58EC70E1F0C0X-ND SPC58EC70E1F0C0X SPC58EC70E1F0C0X SPC58EC70E1F0C0X SPC58EC70E1F0C0X
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 2MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
RAM 2000 KB 128 KB 128 KB 128 KB 128 KB
ROM 64 KB 2000 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CP3BT13K38 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
RAM 10 KB
Supply Voltage 2.25 to 2.75 volts
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details