STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC58EC70E1F000X

Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC70E1F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E1F000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC70E1F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E1F000X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC58EC70E1F000X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC58EC70E1F000X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC58EC70E1F000X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC70E1F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E1F000X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC58EC70E1F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC58EC70E1F000X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC58EC70E1F000X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC58EC70E1F000X-ND
Microcontrollers SPC58EC70E1F000X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC58EC70E1F000X - 897048-SPC58EC70E1F000X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC58EC70E1F000X
897048-SPC58EC70E1F000X
Embedded - Embedded - Microcontrollers - SPC58EC70E1F000X 897048-SPC58EC70E1F000X
Manufacturer: STMicroelectronics Win Source Part Number: 897048-SPC58EC70E1F0 00X Series: Automotive, AEC-Q100, SPC58 Operating Temperature Range: -40°C ~ 125°C (TA) Features: e200z4d series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10) Core Processor: e200z4d Speed: 180MHz Package: Reel - TR Package: 64-TQFP Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 48 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 Oscillator Type: Internal Supply Voltage: 3.3V, 5V Family Name: SPC58 Categories: Integrated Circuits (ICs) Case / Package: 64-eTQFP (10x10) Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 897048-SPC58EC70E1F000X
Series: Automotive, AEC-Q100, SPC58
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: e200z4d series Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)
Core Processor: e200z4d
Speed: 180MHz
Package: Reel - TR
Package: 64-TQFP Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 48
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Oscillator Type: Internal
Supply Voltage: 3.3V, 5V
Family Name: SPC58
Categories: Integrated Circuits (ICs)
Case / Package: 64-eTQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now Datasheet
Embedded - Microcontrollers - SPC58EC70E1F000X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC58EC70E1F000X
Embedded - Microcontrollers SPC58EC70E1F000X
IC MCU 32BIT 2MB FLASH 64ETQFP

IC MCU 32BIT 2MB FLASH 64ETQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC58EC70E1F000X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC58EC70E1F000X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC58EC70E1F000X
IC MCU 32BIT 2MB FLASH 64ETQFP

IC MCU 32BIT 2MB FLASH 64ETQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC58EC70E1F000X
32-bit Microcontrollers - MCU SPC58EC70E1F000X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - SPC58EC70E1F000X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC58EC70E1F000X
Microcontrollers SPC58EC70E1F000X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 180MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC58EC70E1F000X SPC58EC70E1F000X-ND 897048-SPC58EC70E1F000X SPC58EC70E1F000X SPC58EC70E1F000X SPC58EC70E1F000X SPC58EC70E1F000X
Product Name Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - SPC58EC70E1F000X Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
RAM 128 KB 2000 KB 128 KB 128 KB
ROM 2000 KB 64 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSLMCABXQLA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details