Win Source Part Number: 1188611-SPC58EC-DISP
Category: Development Boards, Kits, Programmers>Evaluati
Type: MCU 32-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC58EC80E
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
Alternative Parts (Cross-Reference): SPC58ECDISP;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-18174
Base Product Number: SPC58
SPC58EC80E Discovery - MCU 32-Bit Embedded Evaluation Board
DISCOVERY SPC58EC80 EVAL BRD
Development Boards & Kits - Other Processors Discovery Kit for SPC58EC - C line
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1188611-SPC58EC-DISP | 497-18174-ND | SPC58EC-DISP | SPC58EC-DISP |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - Other Processors |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit |