STMicroelectronics 32-bit 32BIT 2MB Embedded Microcontroller MCU SPC584C70E3GMC0X

Description
IC MCU 32BIT 2MB FLASH 100ETQFP Product overview: SPC584C70E3GMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3GMC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 100ETQFP Product overview: SPC584C70E3GMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3GMC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-SPC584C70E3GMC0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-SPC584C70E3GMC0X
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-SPC584C70E3GMC0X
IC MCU 32BIT 2MB FLASH 100ETQFP Product overview: SPC584C70E3GMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3GMC0X can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100ETQFP Product overview: SPC584C70E3GMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3GMC0X can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1007903-SPC584C70E3GMC0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1007903-SPC584C70E3GMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1007903-SPC584C70E3GMC0X
Win Source Part Number: 1007903-SPC584C70E3G MC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z4 Speed: 180MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Peripherals: DMA, POR, WDT Number of I/O: 78 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 128K x 8 RAM Size: 512K x 8 Oscillator Type: External, Internal Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-eTQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V Fake Threat In the Open Market: 82 pct. Mfr: STMicroelectronics Other Names: 497-SPC584C70E3GMC0X Product Status: Obsolete

Win Source Part Number: 1007903-SPC584C70E3GMC0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z4
Speed: 180MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit
Peripherals: DMA, POR, WDT
Number of I/O: 78
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 128K x 8
RAM Size: 512K x 8
Oscillator Type: External, Internal
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-eTQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Fake Threat In the Open Market: 82 pct.
Mfr: STMicroelectronics
Other Names: 497-SPC584C70E3GMC0X
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - SPC584C70E3GMC0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC584C70E3GMC0X
Microcontrollers SPC584C70E3GMC0X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC584C70E3GMC0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC584C70E3GMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC584C70E3GMC0X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site
Microcontrollers - SPC584C70E3GMC0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC584C70E3GMC0X
Microcontrollers SPC584C70E3GMC0X
e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC584C70E3GMC0X 1007903-SPC584C70E3GMC0X SPC584C70E3GMC0X SPC584C70E3GMC0X SPC584C70E3GMC0X
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 512 KB 2000 KB 512 KB 512 KB 512 KB
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 volts
Package Type Other; Bulk QFP; Other; 100-TQFP Exposed Pad TQFP; Other; 100-TQFP Exposed Pad QFP; TQFP; Other; 100-TQFP Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details