STMicroelectronics, Inc. 32-bit 32BIT 2MB Embedded Microcontroller MCU SPC584C70E3FMC0X

Description
IC MCU 32BIT 2MB FLASH 100ETQFP Product overview: SPC584C70E3FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3FMC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 2MB FLASH 100ETQFP Product overview: SPC584C70E3FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3FMC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 2MB Embedded Microcontroller MCU - 685-SPC584C70E3FMC0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 2MB Embedded Microcontroller MCU
685-SPC584C70E3FMC0X
32-bit 32BIT 2MB Embedded Microcontroller MCU 685-SPC584C70E3FMC0X
IC MCU 32BIT 2MB FLASH 100ETQFP Product overview: SPC584C70E3FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3FMC0X can be used for catalog matching and distributor lookup.

IC MCU 32BIT 2MB FLASH 100ETQFP Product overview: SPC584C70E3FMC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3FMC0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263416-SPC584C70E3FMC0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263416-SPC584C70E3FMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263416-SPC584C70E3FMC0X
Win Source Part Number: 1263416-SPC584C70E3F MC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 Core Processor: e200z420 Speed: 180MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA Number of I/O: 80 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Oscillator Type: Internal Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-eTQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 84 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC584 Product Status: Obsolete

Win Source Part Number: 1263416-SPC584C70E3FMC0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58
Core Processor: e200z420
Speed: 180MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA
Number of I/O: 80
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Oscillator Type: Internal
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-eTQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 84 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC584
Product Status: Obsolete

Buy Now Datasheet
Microcontrollers - SPC584C70E3FMC0X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC584C70E3FMC0X-ND
Microcontrollers SPC584C70E3FMC0X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Microcontrollers - SPC584C70E3FMC0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC584C70E3FMC0X
Microcontrollers SPC584C70E3FMC0X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC584C70E3FMC0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC584C70E3FMC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC584C70E3FMC0X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC584C70E3FMC0X
32-bit Microcontrollers - MCU SPC584C70E3FMC0X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now
Embedded - Microcontrollers - SPC584C70E3FMC0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC584C70E3FMC0X
Embedded - Microcontrollers SPC584C70E3FMC0X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC584C70E3FMC0X 1263416-SPC584C70E3FMC0X SPC584C70E3FMC0X-ND SPC584C70E3FMC0X SPC584C70E3FMC0X SPC584C70E3FMC0X SPC584C70E3FMC0X
Product Name 32-bit 32BIT 2MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 128 KB 2000 KB 128 KB 128 KB 128 KB
Package Type Other; Tape & Reel (TR) TQFP; Other; 100-TQFP Exposed Pad QFP; TQFP; Other; 100-TQFP Exposed Pad TQFP; Other; 100-TQFP Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167CSL16M3VCAFXQLA2 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-144-11
View Details
4 suppliers