STMicroelectronics
Microcontrollers
SPC584C70E3F001X
Description
SPC584C70E3F001X
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
SPC584C70E3F001X
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
Microcontrollers (MCU) |
|
Product Number
|
497-SPC584C70E3F001X-ND |
SPC584C70E3F001X |
|
Product Name
|
Microcontrollers |
Integrated Circuits (ICs) - Embedded - Microcontrollers |
|
Data Bus
|
32 Bit
|
32 Bit
|
|
Clock Speed
|
160 MHz
|
160 MHz
|
|
Bits
|
Other; A/D 10/12b SAR
|
|
|
RAM
|
448 KB
|
448 KB
|
|
ROM
|
2000 KB
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16 Bit
Clock Speed
20 MHz
RAM
2 KB
View Details
5 suppliers
Data Bus
32 Bit
Clock Speed
16.38 MHz
RAM
96 KB
View Details
2 suppliers