STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - SPC584C70E3F000X SPC584C70E3F000X

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986227-SPC584C70E3F0 00X Packaging: Tape and Reel RAM Size: 256 kB Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 78 Flash Memory Size: 128 kB
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986227-SPC584C70E3F0 00X Packaging: Tape and Reel RAM Size: 256 kB Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 78 Flash Memory Size: 128 kB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - SPC584C70E3F000X - 986227-SPC584C70E3F000X - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC584C70E3F000X
986227-SPC584C70E3F000X
Embedded - Embedded - Microcontrollers - SPC584C70E3F000X 986227-SPC584C70E3F000X
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986227-SPC584C70E3F0 00X Packaging: Tape and Reel RAM Size: 256 kB Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 78 Flash Memory Size: 128 kB

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986227-SPC584C70E3F000X
Packaging: Tape and Reel
RAM Size: 256 kB
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of I/Os: 78
Flash Memory Size: 128 kB

Buy Now
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC584C70E3F000X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC584C70E3F000X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC584C70E3F000X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584C70E3F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3F000X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584C70E3F000X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584C70E3F000X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC584C70E3F000X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC584C70E3F000X-ND
Microcontrollers SPC584C70E3F000X-ND
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC584C70E3F000X
32-bit Microcontrollers - MCU SPC584C70E3F000X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Microcontrollers - SPC584C70E3F000X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC584C70E3F000X
Microcontrollers SPC584C70E3F000X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC584C70E3F000X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC584C70E3F000X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC584C70E3F000X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site
Embedded - Microcontrollers - SPC584C70E3F000X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC584C70E3F000X
Embedded - Microcontrollers SPC584C70E3F000X
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC584C70E3F000X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC584C70E3F000X
Microcontrollers SPC584C70E3F000X
e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 986227-SPC584C70E3F000X 685-SPC584C70E3F000X SPC584C70E3F000X-ND SPC584C70E3F000X SPC584C70E3F000X SPC584C70E3F000X SPC584C70E3F000X SPC584C70E3F000X
Product Name Embedded - Embedded - Microcontrollers - SPC584C70E3F000X Automotive 32-bit Embedded Microcontroller MCU Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 0.2560 KB 128 KB 128 KB 128 KB 128 KB
I/O Ports 78 80 80
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Clock Speed 180 MHz 180 MHz 180 MHz 180 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 8611200948 - Rochester Electronics
Infineon Technologies AG
View Details