STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC584B70E7NG00X

Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E7NG00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E7NG00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E7NG00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E7NG00X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC584B70E7NG00X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC584B70E7NG00X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC584B70E7NG00X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E7NG00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E7NG00X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E7NG00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E7NG00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263435-SPC584B70E7NG00X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263435-SPC584B70E7NG00X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263435-SPC584B70E7NG00X
Win Source Part Number: 1263435-SPC584B70E7N G00X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 4B-Line Core Processor: e200z420 Speed: 120MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 154 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 64 ch x 1x10b SAR, 3x12b SAR Oscillator Type: Internal Package / Case: 176-LQFP Exposed Pad Supplier Device Package: 176-eLQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V, 1.14V ~ 1.26V ECCN: 5A991B4A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19521-6,497-1952 1-2,497-19521-1 Base Product Number: SPC584

Win Source Part Number: 1263435-SPC584B70E7NG00X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58 4B-Line
Core Processor: e200z420
Speed: 120MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 154
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 64 ch x 1x10b SAR, 3x12b SAR
Oscillator Type: Internal
Package / Case: 176-LQFP Exposed Pad
Supplier Device Package: 176-eLQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V, 1.14V ~ 1.26V
ECCN: 5A991B4A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19521-6,497-19521-2,497-19521-1
Base Product Number: SPC584

Buy Now Datasheet
Microcontrollers - 497-19521-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19521-6-ND
Microcontrollers 497-19521-6-ND
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-19521-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19521-1-ND
Microcontrollers 497-19521-1-ND
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - 497-19521-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19521-2-ND
Microcontrollers 497-19521-2-ND
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Microcontrollers - SPC584B70E7NG00X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC584B70E7NG00X
Microcontrollers SPC584B70E7NG00X
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 176-eLQFP (24x24)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC584B70E7NG00X
32-bit Microcontrollers - MCU SPC584B70E7NG00X
32-bit Microcontrollers - MCU LQFP 176L 24X24X1.4 Exposed Pad

32-bit Microcontrollers - MCU LQFP 176L 24X24X1.4 Exposed Pad

Buy Now Datasheet
Microcontrollers - SPC584B70E7NG00X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC584B70E7NG00X
Microcontrollers SPC584B70E7NG00X
IC MCU 32BIT 2MB FLASH 176ELQFP

IC MCU 32BIT 2MB FLASH 176ELQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC584B70E7NG00X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC584B70E7NG00X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC584B70E7NG00X
IC MCU 32BIT 2MB FLASH 176ELQFP

IC MCU 32BIT 2MB FLASH 176ELQFP

Supplier's Site
Embedded - Microcontrollers - SPC584B70E7NG00X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC584B70E7NG00X
Embedded - Microcontrollers SPC584B70E7NG00X
IC MCU 32BIT 2MB FLASH 176ELQFP

IC MCU 32BIT 2MB FLASH 176ELQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC584B70E7NG00X 1263435-SPC584B70E7NG00X 497-19521-6-ND SPC584B70E7NG00X SPC584B70E7NG00X SPC584B70E7NG00X SPC584B70E7NG00X SPC584B70E7NG00X
Product Name Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Supply Voltage 1.14 to ? volts 3 to 1.26 volts 3 to 1.26 volts 3 to 1.26 volts 1.26 volts
RAM 2000 KB 128 KB 128 KB 128 KB 128 KB
ROM 64 KB 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00042957 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers