STMicroelectronics, Inc. Microcontrollers SPC584B70E3NDC0Y

Description
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Request a Quote Datasheet
Description
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-SPC584B70E3NDC0Y-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-SPC584B70E3NDC0Y-ND
Microcontrollers 497-SPC584B70E3NDC0Y-ND
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263432-SPC584B70E3NDC0Y - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263432-SPC584B70E3NDC0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263432-SPC584B70E3NDC0Y
Win Source Part Number: 1263432-SPC584B70E3N DC0Y Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 4B-Line Core Processor: e200z420 Speed: 120MHz Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, I²C, LINbus, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 64 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Data Converters: A/D 10b, 12b SAR Oscillator Type: Internal Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-eTQFP (14x14) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 1.14V ~ 1.26V, 3V ~ 5.5V ECCN: 5A991B4A Fake Threat In the Open Market: 67 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC584B70E3NDC0Y Base Product Number: SPC584

Win Source Part Number: 1263432-SPC584B70E3NDC0Y
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58 4B-Line
Core Processor: e200z420
Speed: 120MHz
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 64
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Data Converters: A/D 10b, 12b SAR
Oscillator Type: Internal
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-eTQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 1.14V ~ 1.26V, 3V ~ 5.5V
ECCN: 5A991B4A
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-SPC584B70E3NDC0Y
Base Product Number: SPC584

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC584B70E3NDC0Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC584B70E3NDC0Y
Automotive 32-bit Embedded Microcontroller MCU 685-SPC584B70E3NDC0Y
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E3NDC0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E3NDC0Y can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E3NDC0Y from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E3NDC0Y can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC584B70E3NDC0Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC584B70E3NDC0Y
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC584B70E3NDC0Y
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site
Microcontrollers - SPC584B70E3NDC0Y - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC584B70E3NDC0Y
Microcontrollers SPC584B70E3NDC0Y
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC584B70E3NDC0Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC584B70E3NDC0Y
Microcontrollers SPC584B70E3NDC0Y
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - SPC584B70E3NDC0Y - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC584B70E3NDC0Y
Embedded - Microcontrollers SPC584B70E3NDC0Y
IC MCU 32BIT 2MB FLASH 100ETQFP

IC MCU 32BIT 2MB FLASH 100ETQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-SPC584B70E3NDC0Y-ND 1263432-SPC584B70E3NDC0Y 685-SPC584B70E3NDC0Y SPC584B70E3NDC0Y SPC584B70E3NDC0Y SPC584B70E3NDC0Y SPC584B70E3NDC0Y
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 40 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 10b, 12b SAR
RAM 128 KB 2000 KB 128 KB 128 KB 128 KB
ROM 2000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Embedded - Microcontrollers - ADUC848BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details