IC MCU 32BIT 2MB FLASH 100TQFP
IC MCU 32BIT 2MB FLASH 100TQFP
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit 80MHz 2MB (2M x 8) FLASH 100-eTQFP (14x14)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-SPC584B70E3CD00X-ND | SPC584B70E3CD00X | SPC584B70E3CD00X |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz |
| Bits | Other; A/D 10/12b SAR | ||
| RAM | 192 KB | 192 KB | 192 KB |
| ROM | 2000 KB |