STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC584B70E1NHC0X

Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E1NHC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E1NHC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E1NHC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E1NHC0X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC584B70E1NHC0X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC584B70E1NHC0X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC584B70E1NHC0X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E1NHC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E1NHC0X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC584B70E1NHC0X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC584B70E1NHC0X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263434-SPC584B70E1NHC0X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263434-SPC584B70E1NHC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263434-SPC584B70E1NHC0X
Win Source Part Number: 1263434-SPC584B70E1N HC0X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 4B-Line Core Processor: e200z420 Speed: 120MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I2C, LINbus, SPI, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 44 Program Memory Size: 2MB (2M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 128K x 8 Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 1.14V ~ 5.5V ECCN: 5A991B4A Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-SPC584B70E1NHC0X DKR,497-SPC584B70E1N HC0XTR,497-SPC584B70 E1NHC0XCT Base Product Number: SPC584

Win Source Part Number: 1263434-SPC584B70E1NHC0X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58 4B-Line
Core Processor: e200z420
Speed: 120MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 44
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 128K x 8
Oscillator Type: Internal
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-eTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.14V ~ 5.5V
ECCN: 5A991B4A
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-SPC584B70E1NHC0XDKR,497-SPC584B70E1NHC0XTR,497-SPC584B70E1NHC0XCT
Base Product Number: SPC584

Buy Now Datasheet
Microcontrollers - 497-SPC584B70E1NHC0XDKR-ND - DigiKey
Thief River Falls, MN, United States
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-SPC584B70E1NHC0XTR-ND - DigiKey
Thief River Falls, MN, United States
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-SPC584B70E1NHC0XCT-ND - DigiKey
Thief River Falls, MN, United States
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC584B70E1NHC0X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC584B70E1NHC0X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC584B70E1NHC0X
IC MCU 32BIT 2MB FLASH 64ETQFP

IC MCU 32BIT 2MB FLASH 64ETQFP

Supplier's Site
Microcontrollers - SPC584B70E1NHC0X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC584B70E1NHC0X
Microcontrollers SPC584B70E1NHC0X
IC MCU 32BIT 2MB FLASH 64ETQFP

IC MCU 32BIT 2MB FLASH 64ETQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - SPC584B70E1NHC0X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC584B70E1NHC0X
Embedded - Microcontrollers SPC584B70E1NHC0X
IC MCU 32BIT 2MB FLASH 64ETQFP

IC MCU 32BIT 2MB FLASH 64ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC584B70E1NHC0X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC584B70E1NHC0X
Microcontrollers SPC584B70E1NHC0X
e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

e200z420 Automotive, AEC-Q100, SPC58 4B-Line Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC584B70E1NHC0X 1263434-SPC584B70E1NHC0X 497-SPC584B70E1NHC0XDKR-ND SPC584B70E1NHC0X SPC584B70E1NHC0X SPC584B70E1NHC0X SPC584B70E1NHC0X
Product Name Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Supply Voltage 1.14 to ? volts 1.14 to 5.5 volts 1.14 to 5.5 volts 5.5 volts 1.14 to 5.5 volts
RAM 2000 KB 128 KB 128 KB 128 KB 128 KB
ROM 64 KB 2000 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers