STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC582B60E3MH00X

Description
Win Source Part Number: 1207591-SPC582B60E3M H00X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 2B-Line Core Processor: e200z2 Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 48 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 96K x 8 Data Converters: A/D 27x12b Oscillator Type: Internal Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-eTQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC582
Request a Quote Datasheet
Description
Win Source Part Number: 1207591-SPC582B60E3M H00X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 2B-Line Core Processor: e200z2 Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 48 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 96K x 8 Data Converters: A/D 27x12b Oscillator Type: Internal Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-eTQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC582
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1207591-SPC582B60E3MH00X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1207591-SPC582B60E3MH00X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1207591-SPC582B60E3MH00X
Win Source Part Number: 1207591-SPC582B60E3M H00X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 2B-Line Core Processor: e200z2 Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 48 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 96K x 8 Data Converters: A/D 27x12b Oscillator Type: Internal Package / Case: 100-TQFP Exposed Pad Supplier Device Package: 100-eTQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC582

Win Source Part Number: 1207591-SPC582B60E3MH00X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58 2B-Line
Core Processor: e200z2
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA, WDT
Number of I/O: 48
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 96K x 8
Data Converters: A/D 27x12b
Oscillator Type: Internal
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-eTQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: SPC582

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC582B60E3MH00X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC582B60E3MH00X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC582B60E3MH00X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC582B60E3MH00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC582B60E3MH00X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC582B60E3MH00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC582B60E3MH00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC582B60E3MH00X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC582B60E3MH00X-ND
Microcontrollers SPC582B60E3MH00X-ND
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-eTQFP (14x14)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Microcontrollers - SPC582B60E3MH00X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC582B60E3MH00X
Microcontrollers SPC582B60E3MH00X
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-eTQFP (14x14)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 100-eTQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC582B60E3MH00X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC582B60E3MH00X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC582B60E3MH00X
IC MCU 32BIT 1MB FLASH 100ETQFP

IC MCU 32BIT 1MB FLASH 100ETQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC582B60E3MH00X
32-bit Microcontrollers - MCU SPC582B60E3MH00X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Embedded - Microcontrollers - SPC582B60E3MH00X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC582B60E3MH00X
Embedded - Microcontrollers SPC582B60E3MH00X
IC MCU 32BIT 1MB FLASH 100ETQFP

IC MCU 32BIT 1MB FLASH 100ETQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1207591-SPC582B60E3MH00X 685-SPC582B60E3MH00X SPC582B60E3MH00X-ND SPC582B60E3MH00X SPC582B60E3MH00X SPC582B60E3MH00X SPC582B60E3MH00X
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 80 MHz 40 MHz 80 MHz 80 MHz 80 MHz
RAM 1000 KB 96 KB 96 KB 96 KB
ROM 64 KB 1000 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details