STMicroelectronics, Inc. Microcontrollers SPC582B60E1CD00X

Description
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)
Request a Quote Datasheet
Description
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19046-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19046-1-ND
Microcontrollers 497-19046-1-ND
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19046-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19046-2-ND
Microcontrollers 497-19046-2-ND
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19046-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19046-6-ND
Microcontrollers 497-19046-6-ND
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263437-SPC582B60E1CD00X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263437-SPC582B60E1CD00X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263437-SPC582B60E1CD00X
Win Source Part Number: 1263437-SPC582B60E1C D00X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 2B-Line Core Processor: e200z2 Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 48 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 96K x 8 Data Converters: A/D 27x12b SAR Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V ECCN: 3A991A2 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19046-6,497-1904 6-1,497-19046-2 Base Product Number: SPC582

Win Source Part Number: 1263437-SPC582B60E1CD00X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58 2B-Line
Core Processor: e200z2
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA, WDT
Number of I/O: 48
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 96K x 8
Data Converters: A/D 27x12b SAR
Oscillator Type: Internal
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-eTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
ECCN: 3A991A2
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19046-6,497-19046-1,497-19046-2
Base Product Number: SPC582

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC582B60E1CD00X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC582B60E1CD00X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC582B60E1CD00X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC582B60E1CD00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC582B60E1CD00X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC582B60E1CD00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC582B60E1CD00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC582B60E1CD00X - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC582B60E1CD00X
Microcontrollers SPC582B60E1CD00X
IC MCU 32BIT 1MB FLASH 64ETQFP

IC MCU 32BIT 1MB FLASH 64ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC582B60E1CD00X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC582B60E1CD00X
Microcontrollers SPC582B60E1CD00X
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC582B60E1CD00X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC582B60E1CD00X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC582B60E1CD00X
IC MCU 32BIT 1MB FLASH 64ETQFP

IC MCU 32BIT 1MB FLASH 64ETQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC582B60E1CD00X
32-bit Microcontrollers - MCU SPC582B60E1CD00X
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family

Buy Now Datasheet
Embedded - Microcontrollers - SPC582B60E1CD00X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC582B60E1CD00X
Embedded - Microcontrollers SPC582B60E1CD00X
IC MCU 32BIT 1MB FLASH 64ETQFP

IC MCU 32BIT 1MB FLASH 64ETQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19046-1-ND 1263437-SPC582B60E1CD00X 685-SPC582B60E1CD00X SPC582B60E1CD00X SPC582B60E1CD00X SPC582B60E1CD00X SPC582B60E1CD00X SPC582B60E1CD00X
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 40 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 27x12b SAR
RAM 96 KB 1000 KB 96 KB 96 KB 96 KB
ROM 1000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C167CSLMCABXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers