STMicroelectronics, Inc. Microcontrollers SPC582B54E1BD00X

Description
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)
Request a Quote Datasheet
Description
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC582B54E1BD00X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC582B54E1BD00X-ND
Microcontrollers SPC582B54E1BD00X-ND
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 768KB Embedded Microcontroller MCU - 685-SPC582B54E1BD00X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 768KB Embedded Microcontroller MCU
685-SPC582B54E1BD00X
32-bit 32BIT 768KB Embedded Microcontroller MCU 685-SPC582B54E1BD00X
IC MCU 32BIT 768KB FLASH 64ETQFP Product overview: SPC582B54E1BD00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC582B54E1BD00X can be used for catalog matching and distributor lookup.

IC MCU 32BIT 768KB FLASH 64ETQFP Product overview: SPC582B54E1BD00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 768KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 768KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC582B54E1BD00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263436-SPC582B54E1BD00X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263436-SPC582B54E1BD00X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263436-SPC582B54E1BD00X
Win Source Part Number: 1263436-SPC582B54E1B D00X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 2B-Line Core Processor: e200z2 Speed: 80MHz Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 48 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 96K x 8 Data Converters: A/D 27x12b SAR Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: STMicroelectronics Base Product Number: SPC582

Win Source Part Number: 1263436-SPC582B54E1BD00X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58 2B-Line
Core Processor: e200z2
Speed: 80MHz
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA, WDT
Number of I/O: 48
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 96K x 8
Data Converters: A/D 27x12b SAR
Oscillator Type: Internal
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-eTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: SPC582

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC582B54E1BD00X
32-bit Microcontrollers - MCU SPC582B54E1BD00X
32-bit Microcontrollers - MCU

32-bit Microcontrollers - MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC582B54E1BD00X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC582B54E1BD00X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC582B54E1BD00X
IC MCU 32BIT 768KB FLASH 64ETQFP

IC MCU 32BIT 768KB FLASH 64ETQFP

Supplier's Site
Microcontrollers - SPC582B54E1BD00X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC582B54E1BD00X
Microcontrollers SPC582B54E1BD00X
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - SPC582B54E1BD00X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC582B54E1BD00X
Embedded - Microcontrollers SPC582B54E1BD00X
IC MCU 32BIT 768KB FLASH 64ETQFP

IC MCU 32BIT 768KB FLASH 64ETQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC582B54E1BD00X-ND 685-SPC582B54E1BD00X 1263436-SPC582B54E1BD00X SPC582B54E1BD00X SPC582B54E1BD00X SPC582B54E1BD00X SPC582B54E1BD00X
Product Name Microcontrollers 32-bit 32BIT 768KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 64 MHz 80 MHz 80 MHz 80 MHz
Bits Other; A/D 27x12b SAR
RAM 96 KB 96 KB 768 KB 96 KB 96 KB
ROM 768 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products