STMicroelectronics, Inc. Microcontrollers SPC582B54E1AD00X

Description
e200z2 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)
Request a Quote Datasheet
Description
e200z2 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-SPC582B54E1AD00XTR-ND - DigiKey
Thief River Falls, MN, United States
e200z2 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - SPC582B54E1AD00X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC582B54E1AD00X
Microcontrollers SPC582B54E1AD00X
e200z2 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Single-Core 48MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC582B54E1AD00X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC582B54E1AD00X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC582B54E1AD00X
IC MCU 32BIT 768KB FLASH 64ETQFP

IC MCU 32BIT 768KB FLASH 64ETQFP

Supplier's Site
Embedded - Microcontrollers - SPC582B54E1AD00X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC582B54E1AD00X
Embedded - Microcontrollers SPC582B54E1AD00X
IC MCU 32BIT 768KB FLASH 64ETQFP

IC MCU 32BIT 768KB FLASH 64ETQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-SPC582B54E1AD00XTR-ND SPC582B54E1AD00X SPC582B54E1AD00X SPC582B54E1AD00X
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 27x12b SAR
RAM 96 KB 96 KB 96 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details