STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC582B50E1CG00X

Description
Win Source Part Number: 1263440-SPC582B50E1C G00X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 2B-Line Core Processor: e200z2 Speed: 80MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 48 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 96K x 8 Data Converters: A/D 27x12b SAR Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V ECCN: 3A991A2 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19044-1,497-1904 4-2,497-19044-6 Base Product Number: SPC582
Request a Quote Datasheet
Description
Win Source Part Number: 1263440-SPC582B50E1C G00X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 2B-Line Core Processor: e200z2 Speed: 80MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 48 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 96K x 8 Data Converters: A/D 27x12b SAR Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V ECCN: 3A991A2 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19044-1,497-1904 4-2,497-19044-6 Base Product Number: SPC582
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263440-SPC582B50E1CG00X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263440-SPC582B50E1CG00X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263440-SPC582B50E1CG00X
Win Source Part Number: 1263440-SPC582B50E1C G00X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC58 2B-Line Core Processor: e200z2 Speed: 80MHz Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, LINbus, SPI Peripherals: DMA, WDT Number of I/O: 48 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 96K x 8 Data Converters: A/D 27x12b SAR Oscillator Type: Internal Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V ECCN: 3A991A2 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-19044-1,497-1904 4-2,497-19044-6 Base Product Number: SPC582

Win Source Part Number: 1263440-SPC582B50E1CG00X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC58 2B-Line
Core Processor: e200z2
Speed: 80MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, LINbus, SPI
Peripherals: DMA, WDT
Number of I/O: 48
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 96K x 8
Data Converters: A/D 27x12b SAR
Oscillator Type: Internal
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-eTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
ECCN: 3A991A2
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-19044-1,497-19044-2,497-19044-6
Base Product Number: SPC582

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC582B50E1CG00X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC582B50E1CG00X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC582B50E1CG00X
32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC582B50E1CG00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC582B50E1CG00X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family Product overview: SPC582B50E1CG00X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC582B50E1CG00X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19044-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19044-2-ND
Microcontrollers 497-19044-2-ND
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19044-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19044-1-ND
Microcontrollers 497-19044-1-ND
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-19044-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19044-6-ND
Microcontrollers 497-19044-6-ND
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - SPC582B50E1CG00X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC582B50E1CG00X
Microcontrollers SPC582B50E1CG00X
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC582B50E1CG00X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC582B50E1CG00X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC582B50E1CG00X
IC MCU 32BIT 512KB FLASH 64ETQFP

IC MCU 32BIT 512KB FLASH 64ETQFP

Supplier's Site
Embedded - Microcontrollers - SPC582B50E1CG00X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC582B50E1CG00X
Embedded - Microcontrollers SPC582B50E1CG00X
IC MCU 32BIT 512KB FLASH 64ETQFP

IC MCU 32BIT 512KB FLASH 64ETQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC582B50E1CG00X
32-bit Microcontrollers - MCU SPC582B50E1CG00X
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263440-SPC582B50E1CG00X 685-SPC582B50E1CG00X 497-19044-2-ND SPC582B50E1CG00X SPC582B50E1CG00X SPC582B50E1CG00X SPC582B50E1CG00X
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 40 MHz 80 MHz 80 MHz 80 MHz
RAM 512 KB 96 KB 96 KB 96 KB
ROM 64 KB 512 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers