e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)
e200z2 Automotive, AEC-Q100, SPC58 2B-Line Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-eTQFP (10x10)
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive General Purpose Applications - Chorus family
IC MCU 32BIT 512KB FLASH 64ETQFP
IC MCU 32BIT 512KB FLASH 64ETQFP
IC MCU 32BIT 512KB FLASH 64ETQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-19043-6-ND | SPC582B50E1AD00X | SPC582B50E1AD00X | SPC582B50E1AD00X | SPC582B50E1AD00X | SPC582B50E1AD00X |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 27x12b SAR | |||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | ||
| ROM | 512 KB |