STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards SPC574SADPT144S

Description
SPC574Sx - MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SPC574Sx - MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-SPC574SADPT144S-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-SPC574SADPT144S-ND
Embedded MCU, DSP Evaluation Boards 497-SPC574SADPT144S-ND
SPC574Sx - MCU 32-Bit Embedded Evaluation Board

SPC574Sx - MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284050-SPC574SADPT144S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284050-SPC574SADPT144S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284050-SPC574SADPT144S
Win Source Part Number: 1284050-SPC574SADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC574Sx Board Type: Evaluation Platform Mounting Type: Socket ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-SPC574SADPT144 S,497-16541,497-1654 1,497-SPC574SADPT144 S Base Product Number: SPC574

Win Source Part Number: 1284050-SPC574SADPT144S
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC574Sx
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-SPC574SADPT144S,497-16541,497-16541,497-SPC574SADPT144S
Base Product Number: SPC574

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC574SADPT144S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC574SADPT144S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC574SADPT144S
SPC574SX EVAL BRD

SPC574SX EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-SPC574SADPT144S-ND 1284050-SPC574SADPT144S SPC574SADPT144S
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,TC,AT224,JT,50/75 OHM - TB-41 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576776 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details