e200z4 Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Dual-Core 140MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)
Win Source Part Number: 1263447-SPC574S64E3C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC57 S
Core Processor: e200z4
Speed: 140MHz
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, WDT
Number of I/O: 64
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 96K x 8
Data Converters: A/D 32x12b SAR
Oscillator Type: Internal
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-eTQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.135V ~ 5.25V
ECCN: 5A991B4A
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-SPC574S64E3CEFAY
Base Product Number: SPC574
IC MCU 32BIT 1.5MB FLSH 100ETQFP Product overview: SPC574S64E3CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1.5MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1.5MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC574S64E3CEFAY
IC MCU 32BIT 1.5MB FLSH 100ETQFP
e200z4 Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Dual-Core 140MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)
IC MCU 32BIT 1.5MB FLSH 100ETQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-SPC574S64E3CEFAY-ND | 1263447-SPC574S64E3CEFAY | 685-SPC574S64E3CEFAY | SPC574S64E3CEFAY | SPC574S64E3CEFAY | SPC574S64E3CEFAY |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 1.5MB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Clock Speed | 140 MHz | 140 MHz | 140 MHz | 140 MHz | 140 MHz | |
| Bits | Other; A/D 32x12b SAR | |||||
| RAM | 96 KB | 1500 KB | 96 KB | 96 KB | 96 KB | |
| ROM | 1500 KB | 64 KB |