STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC574KADPT144S

Description
Win Source Part Number: 1284049-SPC574KADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC574K Board Type: Evaluation Platform Mounting Type: Socket ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16540,-497-16540 Base Product Number: SPC574
Request a Quote Datasheet
Description
Win Source Part Number: 1284049-SPC574KADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC574K Board Type: Evaluation Platform Mounting Type: Socket ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16540,-497-16540 Base Product Number: SPC574
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284049-SPC574KADPT144S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284049-SPC574KADPT144S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284049-SPC574KADPT144S
Win Source Part Number: 1284049-SPC574KADPT1 44S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC574K Board Type: Evaluation Platform Mounting Type: Socket ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16540,-497-16540 Base Product Number: SPC574

Win Source Part Number: 1284049-SPC574KADPT144S
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC574K
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16540,-497-16540
Base Product Number: SPC574

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-16540-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16540-ND
Embedded MCU, DSP Evaluation Boards 497-16540-ND
SPC574K - MCU 32-Bit Embedded Evaluation Board

SPC574K - MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC574KADPT144S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC574KADPT144S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC574KADPT144S
SPC574K EVAL BRD

SPC574K EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284049-SPC574KADPT144S 497-16540-ND SPC574KADPT144S
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY8CKIT-024 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - 17-8-1513164-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,PMA-5452+,50-5000 MHZ - TB-501-2+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743250 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details