STMicroelectronics, Inc. Microcontrollers SPC574K72E5C6FAR

Description
e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 144-eTQFP (20x20)
Request a Quote Datasheet
Description
e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 144-eTQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC574K72E5C6FAR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC574K72E5C6FAR-ND
Microcontrollers SPC574K72E5C6FAR-ND
e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 144-eTQFP (20x20)

e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC574K72E5C6FAR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC574K72E5C6FAR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC574K72E5C6FAR
32-bit Power Architecture MCU for Automotive Applications Product overview: SPC574K72E5C6FAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC574K72E5C6FAR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Applications Product overview: SPC574K72E5C6FAR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC574K72E5C6FAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263544-SPC574K72E5C6FAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263544-SPC574K72E5C6FAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263544-SPC574K72E5C6FAR
Win Source Part Number: 1263544-SPC574K72E5C 6FAR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100 MPC57xx Core Processor: e200z2, e200z4, e200z4 Speed: 80MHz/160MHz Standard Package: 800 Mounting: SMD (SMT) Core Size: 32-Bit Tri-Core Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, Zipwire Program Memory Size: 2.5MB (2.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 64K x 8 Data Converters: A/D 12b SAR, 16b Sigma-Delta Oscillator Type: Internal Package / Case: 144-TQFP Exposed Pad Supplier Device Package: 144-eTQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC574

Win Source Part Number: 1263544-SPC574K72E5C6FAR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100 MPC57xx
Core Processor: e200z2, e200z4, e200z4
Speed: 80MHz/160MHz
Standard Package: 800
Mounting: SMD (SMT)
Core Size: 32-Bit Tri-Core
Connectivity: CANbus, Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, Zipwire
Program Memory Size: 2.5MB (2.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 64K x 8
Data Converters: A/D 12b SAR, 16b Sigma-Delta
Oscillator Type: Internal
Package / Case: 144-TQFP Exposed Pad
Supplier Device Package: 144-eTQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC574

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC574K72E5C6FAR
32-bit Microcontrollers - MCU SPC574K72E5C6FAR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Applications

Buy Now Datasheet
Embedded - Microcontrollers - SPC574K72E5C6FAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC574K72E5C6FAR
Embedded - Microcontrollers SPC574K72E5C6FAR
IC MCU 32BIT 2.5MB FLSH 144ETQFP

IC MCU 32BIT 2.5MB FLSH 144ETQFP

Supplier's Site Datasheet
Microcontrollers - SPC574K72E5C6FAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC574K72E5C6FAR
Microcontrollers SPC574K72E5C6FAR
e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 144-eTQFP (20x20)

e200z2, e200z4, e200z4 Automotive, AEC-Q100 MPC57xx Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 2.5MB (2.5M x 8) FLASH 144-eTQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC574K72E5C6FAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC574K72E5C6FAR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC574K72E5C6FAR
IC MCU 32BIT 2.5MB FLSH 144ETQFP

IC MCU 32BIT 2.5MB FLSH 144ETQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC574K72E5C6FAR-ND 685-SPC574K72E5C6FAR 1263544-SPC574K72E5C6FAR SPC574K72E5C6FAR SPC574K72E5C6FAR SPC574K72E5C6FAR SPC574K72E5C6FAR
Product Name Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Tri-Core 32 Bit; 32-Bit Tri-Core 32 Bit
Clock Speed 160 MHz 40 MHz 160 MHz 160 MHz
Bits 16 Bit; Other; A/D 12b SAR, 16b Sigma-Delta
RAM 64 KB 2500 KB 64 KB 64 KB
ROM 2500 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA8 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers