Win Source Part Number: 1284048-SPC572LADPT1
Category: Development Boards, Kits, Programmers>Evaluati
Type: MCU 32-Bit
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC572Lx
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16550,-497-16550
Base Product Number: SPC572
SPC572Lx - MCU 32-Bit Embedded Evaluation Board
SPC572LX EVAL BRD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284048-SPC572LADPT100S | 497-16550-ND | SPC572LADPT100S |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board |