STMicroelectronics, Inc. Automotive 32-bit Embedded Microcontroller MCU SPC572L64F2BC6AR

Description
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC572L64F2BC6AR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC572L64F2BC6AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC572L64F2BC6AR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC572L64F2BC6AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC572L64F2BC6AR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC572L64F2BC6AR
Automotive 32-bit Embedded Microcontroller MCU 685-SPC572L64F2BC6AR
32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC572L64F2BC6AR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC572L64F2BC6AR can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Powertrain Applications Product overview: SPC572L64F2BC6AR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC572L64F2BC6AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18330-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18330-6-ND
Microcontrollers 497-18330-6-ND
e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18330-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18330-1-ND
Microcontrollers 497-18330-1-ND
e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)

Buy Now Datasheet
Microcontrollers - 497-18330-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18330-2-ND
Microcontrollers 497-18330-2-ND
e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1165398-SPC572L64F2BC6AR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1165398-SPC572L64F2BC6AR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1165398-SPC572L64F2BC6AR
Win Source Part Number: 1165398-SPC572L64F2B C6AR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC572Lx Core Processor: e200z2 Speed: 80MHz Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART Peripherals: DMA, LVD, POR, WDT Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 32K x 8 RAM Size: 64K x 8 Oscillator Type: Internal Package / Case: 80-TQFP Exposed Pad Supplier Device Package: 80-eTQFP (10x10) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3.3V, 5V ECCN: 3A991A2 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18330-6,497-1833 0-1,497-18330-2,SPC5 72L64F2BC6AR-ND Base Product Number: SPC572

Win Source Part Number: 1165398-SPC572L64F2BC6AR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC572Lx
Core Processor: e200z2
Speed: 80MHz
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals: DMA, LVD, POR, WDT
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 64K x 8
Oscillator Type: Internal
Package / Case: 80-TQFP Exposed Pad
Supplier Device Package: 80-eTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3.3V, 5V
ECCN: 3A991A2
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18330-6,497-18330-1,497-18330-2,SPC572L64F2BC6AR-ND
Base Product Number: SPC572

Buy Now Datasheet
Microcontrollers - SPC572L64F2BC6AR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
SPC572L64F2BC6AR
Microcontrollers SPC572L64F2BC6AR
IC MCU 32BIT 1.5MB FLASH 80ETQFP

IC MCU 32BIT 1.5MB FLASH 80ETQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC572L64F2BC6AR
32-bit Microcontrollers - MCU SPC572L64F2BC6AR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Powertrain Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Powertrain Applications

Buy Now Datasheet
Microcontrollers - SPC572L64F2BC6AR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC572L64F2BC6AR
Microcontrollers SPC572L64F2BC6AR
e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)

e200z2 Automotive, AEC-Q100, SPC572Lx Microcontroller IC 32-Bit Single-Core 80MHz 1.5MB (1.5M x 8) FLASH 80-eTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC572L64F2BC6AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC572L64F2BC6AR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC572L64F2BC6AR
IC MCU 32BIT 1.5MB FLASH 80ETQFP

IC MCU 32BIT 1.5MB FLASH 80ETQFP

Supplier's Site
Embedded - Microcontrollers - SPC572L64F2BC6AR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC572L64F2BC6AR
Embedded - Microcontrollers SPC572L64F2BC6AR
IC MCU 32BIT 1.5MB FLASH 80ETQFP

IC MCU 32BIT 1.5MB FLASH 80ETQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC572L64F2BC6AR 497-18330-6-ND 1165398-SPC572L64F2BC6AR SPC572L64F2BC6AR SPC572L64F2BC6AR SPC572L64F2BC6AR SPC572L64F2BC6AR SPC572L64F2BC6AR
Product Name Automotive 32-bit Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 40 MHz 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 4.5 to ? volts 3.3 to 5 volts 3.3 volts 5 volts
RAM 64 KB 1500 KB 64 KB 64 KB 64 KB
ROM 1500 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details
BGA Embedded Microcontroller MCU - 685-D36780PGE100 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers