STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP SPC570SADPT64S

Description
Win Source Part Number: 1284047-SPC570SADPT6 4S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC570Sx Board Type: Evaluation Platform Mounting Type: Socket ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-SPC570SADPT64S ,497-16549 Base Product Number: SPC570
Request a Quote Datasheet
Description
Win Source Part Number: 1284047-SPC570SADPT6 4S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC570Sx Board Type: Evaluation Platform Mounting Type: Socket ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-SPC570SADPT64S ,497-16549 Base Product Number: SPC570
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284047-SPC570SADPT64S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284047-SPC570SADPT64S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284047-SPC570SADPT64S
Win Source Part Number: 1284047-SPC570SADPT6 4S Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC570Sx Board Type: Evaluation Platform Mounting Type: Socket ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-SPC570SADPT64S ,497-16549 Base Product Number: SPC570

Win Source Part Number: 1284047-SPC570SADPT64S
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC570Sx
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-SPC570SADPT64S,497-16549
Base Product Number: SPC570

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-16549-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16549-ND
Embedded MCU, DSP Evaluation Boards 497-16549-ND
SPC570Sx - MCU 32-Bit Embedded Evaluation Board

SPC570Sx - MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC570SADPT64S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC570SADPT64S
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC570SADPT64S
SPC570SX EVAL BRD

SPC570SX EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284047-SPC570SADPT64S 497-16549-ND SPC570SADPT64S
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Programmers, Emulators, and Debuggers - CY3672 - ODG (Origin Data Global)
Specs
Category Developement Board
Development Tool Programmer
View Details
2 suppliers
Expansion Boards, Daughter Cards - 223-1783-ND - DigiKey
Specs
Supported System Humidity, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers
TB, JSW5-23DR-75+,MT1817, F - TB-722-5-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2836131 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RFID
Ports Wireless
View Details