Win Source Part Number: 1263444-SPC570S50E3C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC57 S
Core Processor: e200z0h
Speed: 80MHz
Package: Tray
Standard Package: 540
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, WDT
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 48K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Package / Case: 100-TQFP Exposed Pad
Supplier Device Package: 100-eTQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 3V ~ 5.5V
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: SPC570
e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-eTQFP (14x14)
IC MCU 32BIT 512KB FLSH 100ETQFP Product overview: SPC570S50E3CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC570S50E3CEFAY
IC MCU 32BIT 512KB FLSH 100ETQFP
IC MCU 32BIT 512KB FLSH 100ETQFP
32-bit Microcontrollers - MCU 32-bit Power Architecture microcontroller for automotive ASILD applications
e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-eTQFP (14x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1263444-SPC570S50E3CEFAY | SPC570S50E3CEFAY-ND | 685-SPC570S50E3CEFAY | SPC570S50E3CEFAY | SPC570S50E3CEFAY | SPC570S50E3CEFAY | SPC570S50E3CEFAY |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 512 KB | 48 KB | 48 KB | 48 KB | 48 KB | ||
| ROM | 32 KB | 512 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |