e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-eTQFP (14x14)
e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-eTQFP (14x14)
32-bit Microcontrollers - MCU 32-bit Power Architecture microcontroller for automotive ASILD applications
IC MCU 32BIT 512KB FLSH 100ETQFP
IC MCU 32BIT 512KB FLSH 100ETQFP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC570S50E3CEFAR-ND | SPC570S50E3CEFAR | SPC570S50E3CEFAR | SPC570S50E3CEFAR | SPC570S50E3CEFAR |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 48 KB | 48 KB | 48 KB | ||
| ROM | 512 KB |