Win Source Part Number: 1030796-SPC570S40E1C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC57 S
Core Processor: e200z0h
Speed: 80MHz
Package: Tray
Standard Package: 960
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SPI, UART/USART
Peripherals: DMA, POR, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 32K x 8
RAM Size: 32K x 8
Data Converters: A/D 16x12b
Oscillator Type: External
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-eTQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): PIC32MX230F256D-I/PT
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16398,-497-16398
Base Product Number: SPC570
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC570S40E1CEFAY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC570S40E1CEFAY
e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-eTQFP (10x10)
e200z0h Automotive, AEC-Q100, SPC57 S Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 64-eTQFP (10x10)
IC MCU 32BIT 256KB FLASH 64ETQFP
IC MCU 32BIT 256KB FLASH 64ETQFP
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications
IC MCU 32BIT 256KB FLASH 64ETQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1030796-SPC570S40E1CEFAY | 685-SPC570S40E1CEFAY | 497-16398-ND | SPC570S40E1CEFAY | SPC570S40E1CEFAY | SPC570S40E1CEFAY | SPC570S40E1CEFAY | SPC570S40E1CEFAY |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 40 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 32 KB | 256 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |