STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards SPC570S-DISP

Description
SPC570S Discovery - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SPC570S Discovery - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-16400-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-16400-ND
Embedded MCU, DSP Evaluation Boards 497-16400-ND
SPC570S Discovery - e200 MCU 32-Bit Embedded Evaluation Board

SPC570S Discovery - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284040-SPC570S-DISP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284040-SPC570S-DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284040-SPC570S-DISP
Win Source Part Number: 1284040-SPC570S-DISP Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC570S Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-16400 Base Product Number: SPC570

Win Source Part Number: 1284040-SPC570S-DISP
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC570S
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-16400
Base Product Number: SPC570

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
SPC570S-DISP
Development Boards & Kits - Other Processors SPC570S-DISP
Development Boards & Kits - Other Processors Discovery Kit for SPC57 S line - with SPC570S50E1 MCU

Development Boards & Kits - Other Processors Discovery Kit for SPC57 S line - with SPC570S50E1 MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC570S-DISP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC570S-DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC570S-DISP
DISCOVERY SPC570S EVAL BRD

DISCOVERY SPC570S EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-16400-ND 1284040-SPC570S-DISP SPC570S-DISP SPC570S-DISP
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW4-23DR-75+,MT1817,F - TB-722-4-F+ - Mini-Circuits
Specs
Category Developement Board
View Details
Matrix Boards - 1892285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 223-1782-ND - DigiKey
Specs
Supported System Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
3 suppliers