STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards SPC56EL70L5DISP

Description
SPC56EL Discovery - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
SPC56EL Discovery - e200 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-17886-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-17886-ND
Embedded MCU, DSP Evaluation Boards 497-17886-ND
SPC56EL Discovery - e200 MCU 32-Bit Embedded Evaluation Board

SPC56EL Discovery - e200 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 994021-SPC56EL70L5DISP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
994021-SPC56EL70L5DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 994021-SPC56EL70L5DISP
Win Source Part Number: 994021-SPC56EL70L5DI SP Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Type: MCU 32-Bit Core Processor: e200 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: SPC56EL Board Type: Evaluation Platform Platform: Discovery Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-17886,SPC56EL70L 5DISP-ND,-1138-SPC56 EL70L5DISP Base Product Number: SPC56

Win Source Part Number: 994021-SPC56EL70L5DISP
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Type: MCU 32-Bit
Core Processor: e200
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: SPC56EL
Board Type: Evaluation Platform
Platform: Discovery
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-17886,SPC56EL70L5DISP-ND,-1138-SPC56EL70L5DISP
Base Product Number: SPC56

Buy Now Datasheet
Evaluation Board, Discovery Plus; Silicon Manufacturer Stmicroelectronics - 40Y2585 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Discovery Plus; Silicon Manufacturer Stmicroelectronics
40Y2585
Evaluation Board, Discovery Plus; Silicon Manufacturer Stmicroelectronics 40Y2585
EVALUATION BOARD, DISCOVERY PLUS; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:SPC5; Core Architecture:Power Architecture; Core Sub-Architecture:e20 0; Silicon Core Number:SPC56EL70L5; Kit RoHS Compliant: Yes

EVALUATION BOARD, DISCOVERY PLUS; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:SPC5; Core Architecture:Power Architecture; Core Sub-Architecture:e200; Silicon Core Number:SPC56EL70L5; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - Other Processors
SPC56EL70L5DISP
Development Boards & Kits - Other Processors SPC56EL70L5DISP
Development Boards & Kits - Other Processors Discovery Plus Kit SPC56 L Line MCU

Development Boards & Kits - Other Processors Discovery Plus Kit SPC56 L Line MCU

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - SPC56EL70L5DISP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
SPC56EL70L5DISP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards SPC56EL70L5DISP
DISCOVERY SPC56EL EVAL BRD

DISCOVERY SPC56EL EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17886-ND 994021-SPC56EL70L5DISP 40Y2585 SPC56EL70L5DISP SPC56EL70L5DISP
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Evaluation Board, Discovery Plus; Silicon Manufacturer Stmicroelectronics Development Boards & Kits - Other Processors Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other STMicroelectronics; Other Discovery; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Development Tools - 2576787 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - 994-1040-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
2 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY8CKIT-030A-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details