32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC56EL70L3CBFSR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EL70L3CBFSR
Win Source Part Number: 1263455-SPC56EL70L3C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56xL
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 57
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 192K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC56
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LQFP
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 2MB FLASH 100LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC56EL70L3CBFSR | 1263455-SPC56EL70L3CBFSR | SPC56EL70L3CBFSR-ND | SPC56EL70L3CBFSR | SPC56EL70L3CBFSR | SPC56EL70L3CBFSR | SPC56EL70L3CBFSR |
| Product Name | Automotive 32-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Clock Speed | 40 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz | ||
| Supply Voltage | 3.3 to ? volts | 3 to 3.63 volts | 3 to 3.63 volts | 3.63 volts | |||
| RAM | 2000 KB | 192 KB | 192 KB | 192 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |