STMicroelectronics, Inc. Microcontrollers SPC56EL60L5CBFQY

Description
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC56EL60L5CBFQY-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC56EL60L5CBFQY-ND
Microcontrollers SPC56EL60L5CBFQY-ND
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC56EL60L5CBFQY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC56EL60L5CBFQY
Automotive 32-bit Embedded Microcontroller MCU 685-SPC56EL60L5CBFQY
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC56EL60L5CBFQY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EL60L5CBFQY can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC56EL60L5CBFQY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EL60L5CBFQY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263467-SPC56EL60L5CBFQY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263467-SPC56EL60L5CBFQY
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263467-SPC56EL60L5CBFQY
Win Source Part Number: 1263467-SPC56EL60L5C BFQY Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56xL Core Processor: e200z4d Speed: 120MHz Standard Package: 60 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 32x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC56

Win Source Part Number: 1263467-SPC56EL60L5CBFQY
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56xL
Core Processor: e200z4d
Speed: 120MHz
Standard Package: 60
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC56

Buy Now Datasheet
Embedded - Microcontrollers - SPC56EL60L5CBFQY - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC56EL60L5CBFQY
Embedded - Microcontrollers SPC56EL60L5CBFQY
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC56EL60L5CBFQY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC56EL60L5CBFQY
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC56EL60L5CBFQY
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC56EL60L5CBFQY
ARM Microcontrollers - MCU SPC56EL60L5CBFQY
ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

ARM Microcontrollers - MCU 32-bit Pwr Architect MCU Auto Chassis

Buy Now Datasheet
Microcontrollers - SPC56EL60L5CBFQY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC56EL60L5CBFQY
Microcontrollers SPC56EL60L5CBFQY
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC56EL60L5CBFQY-ND 685-SPC56EL60L5CBFQY 1263467-SPC56EL60L5CBFQY SPC56EL60L5CBFQY SPC56EL60L5CBFQY SPC56EL60L5CBFQY SPC56EL60L5CBFQY
Product Name Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 32x12b
RAM 128 KB 128 KB 1000 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16MHz 64KB 3KB Embedded Microcontroller MCU - 685-CR16MCS9VJE8/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 5 volts
View Details
5 suppliers
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CL8RMCAKXQMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers