STMicroelectronics, Inc. Microcontrollers SPC56EL60L3CBFQR

Description
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC56EL60L3CBFQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC56EL60L3CBFQR-ND
Microcontrollers SPC56EL60L3CBFQR-ND
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Automotive 32-bit 40MHz 3.3V Embedded Microcontroller MCU - 685-SPC56EL60L3CBFQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 40MHz 3.3V Embedded Microcontroller MCU
685-SPC56EL60L3CBFQR
Automotive 32-bit 40MHz 3.3V Embedded Microcontroller MCU 685-SPC56EL60L3CBFQR
32-bit 40MHz FLASH MCU, 100-Pin PQFP, 3.3V, 125°C Automotive Product overview: SPC56EL60L3CBFQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EL60L3CBFQR can be used for catalog matching and distributor lookup.

32-bit 40MHz FLASH MCU, 100-Pin PQFP, 3.3V, 125°C Automotive Product overview: SPC56EL60L3CBFQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EL60L3CBFQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263453-SPC56EL60L3CBFQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263453-SPC56EL60L3CBFQR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263453-SPC56EL60L3CBFQR
Win Source Part Number: 1263453-SPC56EL60L3C BFQR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56xL Core Processor: e200z4d Speed: 120MHz Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 32x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC56

Win Source Part Number: 1263453-SPC56EL60L3CBFQR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56xL
Core Processor: e200z4d
Speed: 120MHz
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC56

Buy Now Datasheet
Microcontrollers - SPC56EL60L3CBFQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC56EL60L3CBFQR
Microcontrollers SPC56EL60L3CBFQR
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC56EL60L3CBFQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC56EL60L3CBFQR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC56EL60L3CBFQR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC56EL60L3CBFQR
32-bit Microcontrollers - MCU SPC56EL60L3CBFQR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

Buy Now Datasheet
Embedded - Microcontrollers - SPC56EL60L3CBFQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC56EL60L3CBFQR
Embedded - Microcontrollers SPC56EL60L3CBFQR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC56EL60L3CBFQR-ND 685-SPC56EL60L3CBFQR 1263453-SPC56EL60L3CBFQR SPC56EL60L3CBFQR SPC56EL60L3CBFQR SPC56EL60L3CBFQR SPC56EL60L3CBFQR
Product Name Microcontrollers Automotive 32-bit 40MHz 3.3V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit 32 Bit; 32-Bit Dual-Core
Clock Speed 120 MHz 40 MHz 120 MHz 120 MHz 120 MHz
Bits Other; A/D 32x12b
RAM 128 KB 1000 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers