e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Win Source Part Number: 1263465-SPC56EL54L5C
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56xL
Core Processor: e200z4d
Speed: 120MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC56
32-bit 120MHz FLASH MCU, 98KB RAM, 16 I/O, 144-pin PQFP, Automotive Product overview: SPC56EL54L5CBFSR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 120MHz, 98KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 120MHz, 98KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EL54L5CBFSR
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Dual-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
IC MCU 32BIT 768KB FLASH 144LQFP
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications
IC MCU 32BIT 768KB FLASH 144LQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC56EL54L5CBFSR-ND | 1263465-SPC56EL54L5CBFSR | 685-SPC56EL54L5CBFSR | SPC56EL54L5CBFSR | SPC56EL54L5CBFSR | SPC56EL54L5CBFSR | SPC56EL54L5CBFSR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit 120MHz 98KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 40 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 32x12b | ||||||
| RAM | 96 KB | 768 KB | 96 KB | 96 KB | |||
| ROM | 768 KB |