STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers SPC56EC74L7C800X

Description
Win Source Part Number: 1263519-SPC56EC74L7C 800X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h, e200z4d Speed: 80MHz/120MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC56
Request a Quote Datasheet
Description
Win Source Part Number: 1263519-SPC56EC74L7C 800X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h, e200z4d Speed: 80MHz/120MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263519-SPC56EC74L7C800X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263519-SPC56EC74L7C800X
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263519-SPC56EC74L7C800X
Win Source Part Number: 1263519-SPC56EC74L7C 800X Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56 Core Processor: e200z0h, e200z4d Speed: 80MHz/120MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Dual-Core Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 147 Program Memory Size: 1.5MB (1.5M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 192K x 8 Data Converters: A/D 27x10b, 5x12b Oscillator Type: Internal Package / Case: 176-LQFP Supplier Device Package: 176-LQFP (24x24) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 5.5V ECCN: 5A992C Fake Threat In the Open Market: 50 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC56

Win Source Part Number: 1263519-SPC56EC74L7C800X
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56
Core Processor: e200z0h, e200z4d
Speed: 80MHz/120MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 147
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 192K x 8
Data Converters: A/D 27x10b, 5x12b
Oscillator Type: Internal
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
ECCN: 5A992C
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC56

Buy Now Datasheet
Microcontrollers - SPC56EC74L7C800X-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC56EC74L7C800X-ND
Microcontrollers SPC56EC74L7C800X-ND
e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Automotive 32-bit Embedded Microcontroller MCU - 685-SPC56EC74L7C800X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit Embedded Microcontroller MCU
685-SPC56EC74L7C800X
Automotive 32-bit Embedded Microcontroller MCU 685-SPC56EC74L7C800X
32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC56EC74L7C800X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EC74L7C800X can be used for catalog matching and distributor lookup.

32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC56EC74L7C800X from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EC74L7C800X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC56EC74L7C800X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC56EC74L7C800X
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC56EC74L7C800X
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site
Microcontrollers - SPC56EC74L7C800X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC56EC74L7C800X
Microcontrollers SPC56EC74L7C800X
e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Microcontrollers - SPC56EC74L7C800X - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC56EC74L7C800X
Embedded - Microcontrollers SPC56EC74L7C800X
IC MCU 32BIT 1.5MB FLASH 176LQFP

IC MCU 32BIT 1.5MB FLASH 176LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC56EC74L7C800X
32-bit Microcontrollers - MCU SPC56EC74L7C800X
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263519-SPC56EC74L7C800X SPC56EC74L7C800X-ND 685-SPC56EC74L7C800X SPC56EC74L7C800X SPC56EC74L7C800X SPC56EC74L7C800X SPC56EC74L7C800X
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Automotive 32-bit Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit; 32-Bit Dual-Core
Clock Speed 120 MHz 120 MHz 40 MHz 120 MHz
RAM 1500 KB 192 KB 192 KB 192 KB
ROM 64 KB 1500 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details