IC MCU 32BIT 1.5MB FLASH 256LBGA
IC MCU 32BIT 1.5MB FLASH 256LBGA
e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 256-LBGA (17x17)
32-bit Microcontrollers - MCU
IC MCU 32BIT 1.5MB FLASH 256LBGA
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC56EC74B3C9EEX | SPC56EC74B3C9EEX | SPC56EC74B3C9EEX | SPC56EC74B3C9EEX | SPC56EC74B3C9EEX |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit; 32-Bit Dual-Core | 32 Bit | |
| Life Cycle Stage | Active | Active | |||
| RAM | 192 KB | 192 KB | 192 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 5.5 volts | 3 to 5.5 volts |