32-bit Power Architecture MCU for Automotive Body and Gateway Applications Product overview: SPC56EC64B3C9EEY from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56EC64B3C9EEY
Manufacturer: STMicroelectronics
Win Source Part Number: 934828-SPC56EC64B3C9
Series: Automotive, AEC-Q100, SPC56
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: e200z0h, e200z4d series Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 256-LBGA (17x17)
Core Processor: e200z0h, e200z4d
Speed: 80MHz/120MHz
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Core Size: 32-Bit Dual-Core
Connectivity: CANbus, Ethernet, LINbus, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 199
Program Memory Size: 1.5MB (1.5M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 33x10b, 10x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: SPC56
Categories: Integrated Circuits (ICs)
Case / Package: 256-LBGA (17x17)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 1.5MB FLASH 256LBGA
e200z0h, e200z4d Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Dual-Core 80MHz/120MHz 1.5MB (1.5M x 8) FLASH 256-LBGA (17x17)
8 BITS MICROCONTROLLERS
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Body and Gateway Applications
IC MCU 32BIT 1.5MB FLASH 256LBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC56EC64B3C9EEY | 934828-SPC56EC64B3C9EEY | SPC56EC64B3C9EEY | SPC56EC64B3C9EEY | 55X3398 | SPC56EC64B3C9EEY | SPC56EC64B3C9EEY |
| Product Name | Automotive 32-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - SPC56EC64B3C9EEY | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8 Bits Microcontrollers Stmicroelectronics | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 8 Bit | 32 Bit; 32-Bit Dual-Core | |
| RAM | 192 KB | 1500 KB | 192 KB | 192 KB | |||
| Serial Interface | SPI, Ethernet, UART, USART, I2C, CAN, SCI | ||||||
| Package Type | Other; LBGA | Other; 256-LBGA (17x17) | BGA; Other; 256-LBGA | BGA; Other; 256-LBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |