STMicroelectronics, Inc. Microcontrollers SPC56AP60L3BEFBR

Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC56AP60L3BEFBR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC56AP60L3BEFBR-ND
Microcontrollers SPC56AP60L3BEFBR-ND
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - SPC56AP60L3BEFBR - 741968-SPC56AP60L3BEFBR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - SPC56AP60L3BEFBR
741968-SPC56AP60L3BEFBR
Embedded - Embedded - Microcontrollers - SPC56AP60L3BEFBR 741968-SPC56AP60L3BEFBR
Manufacturer: STMicroelectronics Win Source Part Number: 741968-SPC56AP60L3BE FBR Series: SPC56 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: e200z0h Speed: 64MHz Package: 100-LQFP Core Size: 32-Bit Connectivity: CAN, LIN, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 49 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 64K x 8 RAM Size: 80K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: SPC56AP60L3 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): R5F564MGCGFP#V1; R5F564MFDDFP#31; R5F564MLGGFP#V1; ECCN: 5A991.b.4.a Country of Origin: Malta Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 741968-SPC56AP60L3BEFBR
Series: SPC56
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: e200z0h
Speed: 64MHz
Package: 100-LQFP
Core Size: 32-Bit
Connectivity: CAN, LIN, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 49
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
RAM Size: 80K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: SPC56AP60L3
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): R5F564MGCGFP#V1; R5F564MFDDFP#31; R5F564MLGGFP#V1;
ECCN: 5A991.b.4.a
Country of Origin: Malta
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 1MB 64MHz Embedded Microcontroller MCU
685-SPC56AP60L3BEFBR
32-bit 1MB 64MHz Embedded Microcontroller MCU 685-SPC56AP60L3BEFBR
32-bit MCU, e200z0h RISC, 1MB Flash, 100-Pin LQFP, 64MHz Product overview: SPC56AP60L3BEFBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56AP60L3BEFBR can be used for catalog matching and distributor lookup.

32-bit MCU, e200z0h RISC, 1MB Flash, 100-Pin LQFP, 64MHz Product overview: SPC56AP60L3BEFBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1MB, 64MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1MB, 64MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56AP60L3BEFBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC56AP60L3BEFBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC56AP60L3BEFBR
Microcontrollers SPC56AP60L3BEFBR
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
SPC56AP60L3BEFBR
ARM Microcontrollers - MCU SPC56AP60L3BEFBR
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

Buy Now Datasheet
Embedded - Microcontrollers - SPC56AP60L3BEFBR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC56AP60L3BEFBR
Embedded - Microcontrollers SPC56AP60L3BEFBR
IC MCU 32BIT 1MB FLASH 100LQFP

IC MCU 32BIT 1MB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC56AP60L3BEFBR-ND 741968-SPC56AP60L3BEFBR 685-SPC56AP60L3BEFBR SPC56AP60L3BEFBR SPC56AP60L3BEFBR SPC56AP60L3BEFBR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - SPC56AP60L3BEFBR 32-bit 1MB 64MHz Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 16x10b
RAM 80 KB 1000 KB 80 KB 80 KB
ROM 1000 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT Embedded Microcontroller MCU - 685-COPEG884-AQC/WM/SP110451 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
RAM 0.1920 KB
View Details
6 suppliers
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded Microcontroller MCU - 769-ADM6996L-AA-T-1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers