32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC56AP54L3BEFBR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC56AP54L3BEFBR
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Manufacturer: STMicroelectronics
Win Source Part Number: 129393-SPC56AP54L3BE
Packaging: Reel - TR
Core Processor: e200z0h
Number of I/O: 49
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
EEPROM Size: 64K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
e200z0h Automotive, AEC-Q100, SPC56 Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 768KB FLASH 100LQFP
IC MCU 32BIT 768KB FLASH 100LQFP
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-SPC56AP54L3BEFBR | SPC56AP54L3BEFBR-ND | 129393-SPC56AP54L3BEFBR | SPC56AP54L3BEFBR | SPC56AP54L3BEFBR | SPC56AP54L3BEFBR | SPC56AP54L3BEFBR |
| Product Name | Automotive 32-bit Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - SPC56AP54L3BEFBR | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| RAM | 64 KB | 64 KB | 768 KB | 64 KB | 64 KB | ||
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | SPI, UART, USART, CAN | CAN; SPI; UART; USART | |||||
| Package Type | Other; LQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP (14x14) | QFP; Other; 100-LQFP | Other; 100-LQFP |