STMicroelectronics, Inc. Automotive 32-bit 40MHz 131KB Embedded Microcontroller MCU SPC564L60L5CCFQR

Description
32-bit 40MHz FLASH MCU, 131KB RAM, 16 I/O, 144-Pin PQFP, Automotive Product overview: SPC564L60L5CCFQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, 131KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564L60L5CCFQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit 40MHz FLASH MCU, 131KB RAM, 16 I/O, 144-Pin PQFP, Automotive Product overview: SPC564L60L5CCFQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, 131KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564L60L5CCFQR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 32-bit 40MHz 131KB Embedded Microcontroller MCU - 685-SPC564L60L5CCFQR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 40MHz 131KB Embedded Microcontroller MCU
685-SPC564L60L5CCFQR
Automotive 32-bit 40MHz 131KB Embedded Microcontroller MCU 685-SPC564L60L5CCFQR
32-bit 40MHz FLASH MCU, 131KB RAM, 16 I/O, 144-Pin PQFP, Automotive Product overview: SPC564L60L5CCFQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, 131KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564L60L5CCFQR can be used for catalog matching and distributor lookup.

32-bit 40MHz FLASH MCU, 131KB RAM, 16 I/O, 144-Pin PQFP, Automotive Product overview: SPC564L60L5CCFQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 40MHz, 131KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 40MHz, 131KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564L60L5CCFQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC564L60L5CCFQR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC564L60L5CCFQR-ND
Microcontrollers SPC564L60L5CCFQR-ND
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263473-SPC564L60L5CCFQR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263473-SPC564L60L5CCFQR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263473-SPC564L60L5CCFQR
Win Source Part Number: 1263473-SPC564L60L5C CFQR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56xL Core Processor: e200z4d Speed: 80MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 32x12b SAR Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 3.63V Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected Mfr: STMicroelectronics Base Product Number: SPC564

Win Source Part Number: 1263473-SPC564L60L5CCFQR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56xL
Core Processor: e200z4d
Speed: 80MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 32x12b SAR
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.63V
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Base Product Number: SPC564

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564L60L5CCFQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564L60L5CCFQR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564L60L5CCFQR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - SPC564L60L5CCFQR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564L60L5CCFQR
Embedded - Microcontrollers SPC564L60L5CCFQR
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - SPC564L60L5CCFQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564L60L5CCFQR
Microcontrollers SPC564L60L5CCFQR
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC564L60L5CCFQR
32-bit Microcontrollers - MCU SPC564L60L5CCFQR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-SPC564L60L5CCFQR SPC564L60L5CCFQR-ND 1263473-SPC564L60L5CCFQR SPC564L60L5CCFQR SPC564L60L5CCFQR SPC564L60L5CCFQR SPC564L60L5CCFQR
Product Name Automotive 32-bit 40MHz 131KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 40 MHz 80 MHz 80 MHz 80 MHz 80 MHz
Supply Voltage 3 to ? volts 3 to 3.63 volts 3 to 3.63 volts 3.63 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Bits Other; A/D 32x12b SAR
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details