STMicroelectronics, Inc. Microcontrollers SPC564L54L5CBFSR

Description
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - SPC564L54L5CBFSR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
SPC564L54L5CBFSR-ND
Microcontrollers SPC564L54L5CBFSR-ND
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263460-SPC564L54L5CBFSR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263460-SPC564L54L5CBFSR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263460-SPC564L54L5CBFSR
Win Source Part Number: 1263460-SPC564L54L5C BFSR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Automotive, AEC-Q100, SPC56xL Core Processor: e200z4d Speed: 120MHz Standard Package: 500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, LINbus, SCI, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 96 Program Memory Size: 768KB (768K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 32x12b Oscillator Type: Internal Package / Case: 144-LQFP Supplier Device Package: 144-LQFP (20x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 3V ~ 3.63V ECCN: 3A991A2 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: SPC564

Win Source Part Number: 1263460-SPC564L54L5CBFSR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56xL
Core Processor: e200z4d
Speed: 120MHz
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 96
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 144-LQFP
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564

Buy Now Datasheet
Automotive 32-bit 120MHz 786KB Embedded Microcontroller MCU - 685-SPC564L54L5CBFSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 32-bit 120MHz 786KB Embedded Microcontroller MCU
685-SPC564L54L5CBFSR
Automotive 32-bit 120MHz 786KB Embedded Microcontroller MCU 685-SPC564L54L5CBFSR
32-bit 120MHz Automotive MCU, 786KB Flash, 98KB RAM, 144-Pin PQFP Product overview: SPC564L54L5CBFSR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 120MHz, 786KB, 98KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 120MHz, 786KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564L54L5CBFSR can be used for catalog matching and distributor lookup.

32-bit 120MHz Automotive MCU, 786KB Flash, 98KB RAM, 144-Pin PQFP Product overview: SPC564L54L5CBFSR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit, 120MHz, 786KB, 98KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, 120MHz, 786KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564L54L5CBFSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - SPC564L54L5CBFSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
SPC564L54L5CBFSR
Microcontrollers SPC564L54L5CBFSR
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - SPC564L54L5CBFSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
SPC564L54L5CBFSR
Integrated Circuits (ICs) - Embedded - Microcontrollers SPC564L54L5CBFSR
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site
Embedded - Microcontrollers - SPC564L54L5CBFSR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
SPC564L54L5CBFSR
Embedded - Microcontrollers SPC564L54L5CBFSR
IC MCU 32BIT 768KB FLASH 144LQFP

IC MCU 32BIT 768KB FLASH 144LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
SPC564L54L5CBFSR
32-bit Microcontrollers - MCU SPC564L54L5CBFSR
32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

32-bit Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number SPC564L54L5CBFSR-ND 1263460-SPC564L54L5CBFSR 685-SPC564L54L5CBFSR SPC564L54L5CBFSR SPC564L54L5CBFSR SPC564L54L5CBFSR SPC564L54L5CBFSR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Automotive 32-bit 120MHz 786KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 120 MHz 120 MHz 40 MHz 120 MHz 120 MHz
Bits Other; A/D 32x12b
RAM 96 KB 768 KB 96 KB 96 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details