e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
IC MCU 32BIT 768KB FLASH 100LQFP
IC MCU 32BIT 768KB FLASH 100LQFP
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC564L54L3BCFQY-ND | SPC564L54L3BCFQY | SPC564L54L3BCFQY | SPC564L54L3BCFQY | SPC564L54L3BCFQY |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| Bits | Other; A/D 32x12b | ||||
| RAM | 96 KB | 96 KB | 96 KB | ||
| ROM | 768 KB |