The SPC564L54L3BCFQR is a 32-bit Power Architecture® microcontroller designed for automotive applications, particularly suitable for SIL3/ASILD chassis and safety applications. It features a high-performance e200z4d dual-core CPU with a maximum core frequency of 120 MHz and includes a 1 MB flash memory and 128 KB SRAM, both with error correction code (ECC). The device supports a wide ambient temperature range from -40 °C to 125 °C and a junction temperature range of -40 °C to 150 °C. Key functionalities include a replicated junction temperature sensor, a non-maskable interrupt (NMI), a 16-region memory protection unit (MPU), and various communication interfaces such as FlexCAN, FlexRay, and LINFlexD. The microcontroller also incorporates advanced safety features, including LockStep mode, built-in self-tests for memory and logic, and a fault collection and control unit (FCCU). Additionally, it offers multiple timer units, PWM capabilities, and two 12-bit ADCs with programmable cross-triggering for synchronized operations. This microcontroller is packaged in a compact LFBGA257 format (14 x 14 mm), making it suitable for space-constrained applications.
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Win Source Part Number: 1263474-SPC564L54L3B
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Automotive, AEC-Q100, SPC56xL
Core Processor: e200z4d
Speed: 120MHz
Standard Package: 1,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, LINbus, SCI, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 57
Program Memory Size: 768KB (768K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 32x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 3V ~ 3.63V
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: SPC564
32-bit Power Architecture MCU for Automotive Chassis and Safety Applications Product overview: SPC564L54L3BCFQR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-SPC564L54L3BCFQR
ARM Microcontrollers - MCU 32-bit Power Architecture MCU for Automotive Chassis and Safety Applications
IC MCU 32BIT 768KB FLASH 100LQFP
IC MCU 32BIT 768KB FLASH 100LQFP
e200z4d Automotive, AEC-Q100, SPC56xL Microcontroller IC 32-Bit Single-Core 120MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | SPC564L54L3BCFQR-ND | 1263474-SPC564L54L3BCFQR | 685-SPC564L54L3BCFQR | SPC564L54L3BCFQR | SPC564L54L3BCFQR | SPC564L54L3BCFQR | SPC564L54L3BCFQR |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Automotive 32-bit Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | |||
| Bits | Other; A/D 32x12b | ||||||
| RAM | 96 KB | 768 KB | 96 KB | 96 KB | 96 KB | ||
| ROM | 768 KB |